Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | MC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | MC Series |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant: Yes |Multicomp Pro MC0402B103J160CT | Newark Electronics |
CAP, 0.01µF, 16V, 5%, X7R, 0402, REEL | element14 |
Where can I find additional details, specifications and documents for a MC0402B103J160CT?
Additional datasheets, footprints and schematics for MC0402B103J160CT are listed on our Part Details page. You can also find images and similar parts to MC0402B103J160CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0402B103J160CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0402B103J160CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0402B103J160CT fall under?
The MC0402B103J160CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC0402B103J160CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0402B103J160CT you can contact the distributor directly for product support, shipping queries etc.
Is the MC0402B103J160CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0402B103J160CT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0402B103J160CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0402B103J160CT often in real-time on the comparison pages.
What if I can't find stock of MC0402B103J160CT?
You can fill out our help required form which you can use to request a quote for MC0402B103J160CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.