Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 95.3ohm |
Product Range | MC 1% Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MC0125W1206195R3?
Additional datasheets, footprints and schematics for MC0125W1206195R3 are listed on our Part Details page. You can also find images and similar parts to MC0125W1206195R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0125W1206195R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0125W1206195R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0125W1206195R3 fall under?
The MC0125W1206195R3 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MC0125W1206195R3 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0125W1206195R3 you can contact the distributor directly for product support, shipping queries etc.
Is the MC0125W1206195R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0125W1206195R3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC0125W1206195R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0125W1206195R3 often in real-time on the comparison pages.
What if I can't find stock of MC0125W1206195R3?
You can fill out our help required form which you can use to request a quote for MC0125W1206195R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.