MC0100W0603122K1 Resistors by Multicomp

RES 22K1 1% 0.1W 0603 THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0015

Distributor Stock
Logo for Farnell
Farnell
from US$0.0020
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0020
-
Buy Now
Logo for element14
element14
from US$0.0015
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 22.1kohm
Product Range MC 1% Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)


MC0100W0603122K1 Resistors - Fixed Value by Multicomp Pro

RES, 22K1, 1%, 0.1W, 0603, THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 22.1kohm
Product Range MC 1% Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
RoHS Compliant Yes

Alternative Descriptions

Res, 22K1, 1%, 0.1W, 0603, Thick Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0100W0603122K1?

Additional datasheets, footprints and schematics for MC0100W0603122K1 are listed on our Part Details page. You can also find images and similar parts to MC0100W0603122K1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0100W0603122K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0100W0603122K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0100W0603122K1 fall under?

The MC0100W0603122K1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC0100W0603122K1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0100W0603122K1 you can contact the distributor directly for product support, shipping queries etc.

Is the MC0100W0603122K1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0100W0603122K1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0100W0603122K1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0100W0603122K1 often in real-time on the comparison pages.

What if I can't find stock of MC0100W0603122K1?

You can fill out our help required form which you can use to request a quote for MC0100W0603122K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay