Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | QMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | 0.141" Semi Rigid RG402U Belden 1673A |
Contact Material | Brass |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | QMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | 0.141" Semi Rigid, RG402U, Belden 1673A |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf Coaxial, Qma Plug, 50 Ohm, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002055?
Additional datasheets, footprints and schematics for MC002055 are listed on our Part Details page. You can also find images and similar parts to MC002055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002055 fall under?
The MC002055 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC002055 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002055 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002055 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC002055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002055 often in real-time on the comparison pages.
What if I can't find stock of MC002055?
You can fill out our help required form which you can use to request a quote for MC002055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.