Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.35
|
19
in stock
|
Buy Now |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40.64mm |
External Width - Metric | 63.5mm |
External Depth - Metric | 106.68mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.6" |
External Width - Imperial | 2.5" |
External Depth - Imperial | 4.2" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40.64mm |
External Width - Metric | 63.5mm |
External Depth - Metric | 106.68mm |
IP Rating | IP54 |
Body Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MC001849?
Additional datasheets, footprints and schematics for MC001849 are listed on our Part Details page. You can also find images and similar parts to MC001849 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001849 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001849 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001849 fall under?
The MC001849 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001849 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001849 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001849 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001849 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC001849.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001849 often in real-time on the comparison pages.
What if I can't find stock of MC001849?
You can fill out our help required form which you can use to request a quote for MC001849 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.