Status: | Unknown |
---|---|
Series: | MC001 Series |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 6Ways |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 10mm |
Rated Current | 30A |
Rated Voltage | 600V |
Product Range | MC001 Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Rows | 2 Row |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 10mm |
Rated Current | 30A |
Rated Voltage | 600V |
RoHS Compliant | Yes |
MULTICOMP PRO MC001824 | Rapid Electronics |
Terminal Block, Barrier, 6Pos, 12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001824?
Additional datasheets, footprints and schematics for MC001824 are listed on our Part Details page. You can also find images and similar parts to MC001824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001824 fall under?
The MC001824 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001824 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001824 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001824 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001824 often in real-time on the comparison pages.
What if I can't find stock of MC001824?
You can fill out our help required form which you can use to request a quote for MC001824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.