Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard Type | Breadboard Terminal Strip |
---|---|
Total Number of Tie Points | 170Tie Points |
No. of Distribution Strips / Buses | - |
No. of Terminal Strips | 1 Terminal Strip |
Board Dimensions (L x W) - Imperial | 1.8" x 1.36" |
Board Dimensions (L x W) - Metric | 45.5mm x 34.5mm |
SVHC | No SVHC (15-Jan-2018) |
Board Thickness | 8.3mm |
Board Type | Breadboard |
External Height | 34.5mm |
External Width | 45.5mm |
Breadboard, 34.5Mm X 45.5Mm, White, Pk2 | Newark Electronics |
BREADBOARD, 34.5MM X 45.5MM, WHITE, PK2 | element14 |
Where can I find additional details, specifications and documents for a MC001799?
Additional datasheets, footprints and schematics for MC001799 are listed on our Part Details page. You can also find images and similar parts to MC001799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001799 fall under?
The MC001799 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MC001799 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001799 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001799 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001799 often in real-time on the comparison pages.
What if I can't find stock of MC001799?
You can fill out our help required form which you can use to request a quote for MC001799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.