Status: | Unknown |
---|---|
Series: | MC90K Series |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.32
|
No stock
|
Buy Now |
Viscosity | High Viscosity |
---|---|
Product Range | MC90K Series |
Weight | 3g |
Volume | - |
Adhesive Type | Cyanoacrylate |
Cure | Humidity |
Adhesive Colour | Transparent |
Dispensing Method | Tube |
SVHC | No SVHC (07-Jul-2017) |
Adhesive, Tube, 3G, Transparent | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001788?
Additional datasheets, footprints and schematics for MC001788 are listed on our Part Details page. You can also find images and similar parts to MC001788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001788 fall under?
The MC001788 is listed under Chemicals & Adhesives > Adhesives & Glues > Super Glue.
Can I view similar or alternative parts?
You can view similar parts to MC001788 when available in the Super Glue range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001788 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001788 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001788 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC001788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001788 often in real-time on the comparison pages.
What if I can't find stock of MC001788?
You can fill out our help required form which you can use to request a quote for MC001788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.