Status: | Unknown |
---|---|
Series: | Smart Lightening Surge Series |
RoHS: | Unknown |
Connector Type A | N Type Bulkhead Plug |
---|---|
Connector Type B | U.FL Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
Product Range | Smart Lightening Surge Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | N-Type Bulkhead Plug to U.FL Plug |
---|---|
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
RoHS Compliant | Yes |
Rf Coax Cable, N-Sma St, 5Kv, 200Mm | Newark Electronics |
RF COAX CABLE, N-SMA ST, 5KV, 200MM | element14 |
Where can I find additional details, specifications and documents for a MC001784?
Additional datasheets, footprints and schematics for MC001784 are listed on our Part Details page. You can also find images and similar parts to MC001784 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001784 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001784 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001784 fall under?
The MC001784 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC001784 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001784 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001784 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001784 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001784.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001784 often in real-time on the comparison pages.
What if I can't find stock of MC001784?
You can fill out our help required form which you can use to request a quote for MC001784 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.