Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 30dBA |
Flow Rate - Imperial | 37cu.ft/min |
Flow Rate - Metric | 62.9m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | - |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba | Newark Electronics |
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA | element14 |
Where can I find additional details, specifications and documents for a MC001647?
Additional datasheets, footprints and schematics for MC001647 are listed on our Part Details page. You can also find images and similar parts to MC001647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001647 fall under?
The MC001647 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MC001647 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001647 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001647 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001647 often in real-time on the comparison pages.
What if I can't find stock of MC001647?
You can fill out our help required form which you can use to request a quote for MC001647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.