Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | - |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SVHC | No SVHC (07-Jul-2017) |
---|---|
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
RoHS Compliant | Yes |
Connector, Rj45, Jack, R/A, 8P8C, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001524?
Additional datasheets, footprints and schematics for MC001524 are listed on our Part Details page. You can also find images and similar parts to MC001524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001524 fall under?
The MC001524 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC001524 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001524 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001524 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC001524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001524 often in real-time on the comparison pages.
What if I can't find stock of MC001524?
You can fill out our help required form which you can use to request a quote for MC001524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.