Status: | Unknown |
---|---|
Series: | G1XX Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 55mm |
External Width - Metric | 146mm |
External Depth - Metric | 222mm |
IP Rating | IP67 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.17" |
External Width - Imperial | 5.75" |
External Depth - Imperial | 8.75" |
Product Range | G1XX Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 5.7" |
Depth - Metric | 146mm |
Height - Imperial | 1.8" |
Height - Metric | 45mm |
Length / Width - Imperial | 8.8" |
Length / Width - Metric | 222.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 55.1mm |
External Width - Metric | 146mm |
External Depth - Metric | 222mm |
IP Rating | IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Ip67, Alum Alloy, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001201?
Additional datasheets, footprints and schematics for MC001201 are listed on our Part Details page. You can also find images and similar parts to MC001201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001201 fall under?
The MC001201 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001201 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001201 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001201 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001201 often in real-time on the comparison pages.
What if I can't find stock of MC001201?
You can fill out our help required form which you can use to request a quote for MC001201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.