Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | RG316 |
Impedance | 50ohm |
Cable Length - Imperial | 24" |
Cable Length - Metric | 610mm |
Jacket Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | RG316 |
Cable Length - Imperial | 24" |
Cable Length - Metric | 610mm |
Jacket Color | Transparent |
RoHS Compliant | Yes |
Rf Cable Assembly, Sma Str Plug, 610Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001050?
Additional datasheets, footprints and schematics for MC001050 are listed on our Part Details page. You can also find images and similar parts to MC001050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001050 fall under?
The MC001050 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC001050 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001050 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001050 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for MC001050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001050 often in real-time on the comparison pages.
What if I can't find stock of MC001050?
You can fill out our help required form which you can use to request a quote for MC001050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.