Status: | Unknown |
---|---|
Series: | Smart Cable Assemblies Series |
RoHS: | Unknown |
Connector Type A | RP-SMA Bulkhead Jack |
---|---|
Connector Type B | RP-SMA Straight Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Colour | Black |
Product Range | Smart Cable Assemblies Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SMA RP Bulkhead Jack |
---|---|
Connector Type B | SMA RP Straight Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.9" |
Cable Length - Metric | 100mm |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector To Connector:Sma Rp Plug To Sma Rp Bulkhead Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001033?
Additional datasheets, footprints and schematics for MC001033 are listed on our Part Details page. You can also find images and similar parts to MC001033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001033 fall under?
The MC001033 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC001033 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001033 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001033 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001033 often in real-time on the comparison pages.
What if I can't find stock of MC001033?
You can fill out our help required form which you can use to request a quote for MC001033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.