Status: | Unknown |
---|---|
Series: | NUBXXXXXX Series |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Utility Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 43.5mm |
External Width - Metric | 80.6mm |
External Depth - Metric | 80mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.713" |
External Width - Imperial | 3.173" |
External Depth - Imperial | 3.15" |
Product Range | NUBXXXXXX Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a MC000930?
Additional datasheets, footprints and schematics for MC000930 are listed on our Part Details page. You can also find images and similar parts to MC000930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000930 fall under?
The MC000930 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC000930 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000930 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000930 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000930 have stock available?
There is no stock from authorised distributors for MC000930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000930 often in real-time on the comparison pages.
What if I can't find stock of MC000930?
You can fill out our help required form which you can use to request a quote for MC000930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.