Status: | Unknown |
---|---|
Series: | NUBXXXXXX Series |
RoHS: | Unknown |
Enclosure Type | Utility Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 17mm |
External Width - Metric | 50.4mm |
External Depth - Metric | 70mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 0.669" |
External Width - Imperial | 1.984" |
External Depth - Imperial | 2.756" |
Product Range | NUBXXXXXX Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Utility Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 16.99mm |
External Width - Metric | 50.4mm |
External Depth - Metric | 70mm |
Body Color | White |
RoHS Compliant | Yes |
Utility Box Enclosure, Abs, White | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000922?
Additional datasheets, footprints and schematics for MC000922 are listed on our Part Details page. You can also find images and similar parts to MC000922 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000922 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000922 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000922 fall under?
The MC000922 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC000922 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000922 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000922 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000922 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC000922.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000922 often in real-time on the comparison pages.
What if I can't find stock of MC000922?
You can fill out our help required form which you can use to request a quote for MC000922 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.