Status: | Unknown |
---|---|
Series: | PL29XXX Series |
RoHS: | Unknown |
Enclosure Type | Utility Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 150mm |
External Depth - Metric | 190mm |
IP Rating | IP65 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.181" |
External Width - Imperial | 5.906" |
External Depth - Imperial | 7.48" |
Product Range | PL29XXX Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Utility Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 150mm |
External Depth - Metric | 190mm |
IP Rating | IP65 |
Body Color | Black |
RoHS Compliant | Yes |
Utility Box Enclosure, Abs, Grey | Newark Electronics |
UTILITY BOX ENCLOSURE, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a MC000905?
Additional datasheets, footprints and schematics for MC000905 are listed on our Part Details page. You can also find images and similar parts to MC000905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000905 fall under?
The MC000905 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC000905 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000905 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000905 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000905 often in real-time on the comparison pages.
What if I can't find stock of MC000905?
You can fill out our help required form which you can use to request a quote for MC000905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.