Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (07-Jul-2017) |
Cartridge Fuse Material | Glass |
Fuse, Cartridge, 2.5A, Quick Blow | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000895?
Additional datasheets, footprints and schematics for MC000895 are listed on our Part Details page. You can also find images and similar parts to MC000895 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000895 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000895 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000895 fall under?
The MC000895 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000895 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000895 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000895 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000895 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000895.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000895 often in real-time on the comparison pages.
What if I can't find stock of MC000895?
You can fill out our help required form which you can use to request a quote for MC000895 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.