Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | SMA Bulkhead Jack |
---|---|
Connector Type B | U.FL Plug 90° |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 5.906" |
Cable Length - Metric | 150mm |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Bulkhead Jack |
---|---|
Connector Type B | U.FL Right Angle Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 5.906" |
Cable Length - Metric | 150mm |
Jacket Color | Blue |
RoHS Compliant | Yes |
Connector Type A:Sma Bulkhead Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000825?
Additional datasheets, footprints and schematics for MC000825 are listed on our Part Details page. You can also find images and similar parts to MC000825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000825 fall under?
The MC000825 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC000825 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000825 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000825 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC000825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000825 often in real-time on the comparison pages.
What if I can't find stock of MC000825?
You can fill out our help required form which you can use to request a quote for MC000825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.