Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | RP-SMA Bulkhead Jack |
---|---|
Connector Type B | RP-SMA Straight Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.874" |
Cable Length - Metric | 200mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SMA RP Bulkhead Jack |
---|---|
Connector Type B | SMA RP Straight Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 7.874" |
Cable Length - Metric | 200mm |
Jacket Color | Black |
RoHS Compliant | Yes |
RF COAX CABLE, IP67 RPSMA-RPSMA, 200MM | element14 |
Connector To Connector:Sma Rp Plug To Sma Rp Bulkhead Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000794?
Additional datasheets, footprints and schematics for MC000794 are listed on our Part Details page. You can also find images and similar parts to MC000794 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000794 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000794 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000794 fall under?
The MC000794 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to MC000794 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000794 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000794 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000794 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC000794.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000794 often in real-time on the comparison pages.
What if I can't find stock of MC000794?
You can fill out our help required form which you can use to request a quote for MC000794 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.