Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 25mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8", 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Termination | Crimp |
---|---|
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 25mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
RoHS Compliant | Yes |
Terminal, Compression Lug, M10, 4Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000755?
Additional datasheets, footprints and schematics for MC000755 are listed on our Part Details page. You can also find images and similar parts to MC000755 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000755 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000755 fall under?
The MC000755 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to MC000755 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000755 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000755 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000755 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC000755.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000755 often in real-time on the comparison pages.
What if I can't find stock of MC000755?
You can fill out our help required form which you can use to request a quote for MC000755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.