Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 8Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Terminal Block Pluggable |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Pluggable Terminal Block, 8, 300 V, 16 A, 5 Mm, 24 Awg, 12 Awg Rohs Compliant: Yes |Multicomp Pro MC000141 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a MC000141?
Additional datasheets, footprints and schematics for MC000141 are listed on our Part Details page. You can also find images and similar parts to MC000141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000141 fall under?
The MC000141 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000141 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000141 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000141 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000141 often in real-time on the comparison pages.
What if I can't find stock of MC000141?
You can fill out our help required form which you can use to request a quote for MC000141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.