Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Style | Tube |
---|---|
Lamp Base Type | G13 |
LED Color | Warm White |
CCT | 3000K |
Dimmable | Not Dimmable |
Beam Angle | 120 |
Equivalent Wattage | - |
Luminous Flux | 1800lm |
Power Rating | 20W |
Supply Voltage | 120V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Style | Tube |
---|---|
Lamp Base Type | G13 |
LED Color | Warm White |
CCT | 3000K |
Dimmable | Not Dimmable |
Beam Angle | 120° |
Luminous Flux | 1800lm |
Power Rating | 20W |
Supply Voltage | 120V |
RoHS Compliant | Yes |
Led Bulb, G13, Warm White, 20W, T-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-T8-120-20W-L-UM-WW-01?
Additional datasheets, footprints and schematics for MC-T8-120-20W-L-UM-WW-01 are listed on our Part Details page. You can also find images and similar parts to MC-T8-120-20W-L-UM-WW-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-T8-120-20W-L-UM-WW-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-T8-120-20W-L-UM-WW-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-T8-120-20W-L-UM-WW-01 fall under?
The MC-T8-120-20W-L-UM-WW-01 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MC-T8-120-20W-L-UM-WW-01 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-T8-120-20W-L-UM-WW-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MC-T8-120-20W-L-UM-WW-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-T8-120-20W-L-UM-WW-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-T8-120-20W-L-UM-WW-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-T8-120-20W-L-UM-WW-01 often in real-time on the comparison pages.
What if I can't find stock of MC-T8-120-20W-L-UM-WW-01?
You can fill out our help required form which you can use to request a quote for MC-T8-120-20W-L-UM-WW-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.