Status: | Unknown |
---|---|
Series: | MC-SVS1-S Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Socket |
Product Range | MC-SVS1-S Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MC-SVS1-S Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 1Rows |
No. of Contacts | 5Contacts |
Connector Mounting | Surface Mount |
Product Range | MC-SVS1-S Series |
Gender | Receptacle |
RoHS Compliant | Yes |
Connector, Rcpt, 5Pos, 1Row, 1.27Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-SVS1-S05-G?
Additional datasheets, footprints and schematics for MC-SVS1-S05-G are listed on our Part Details page. You can also find images and similar parts to MC-SVS1-S05-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-SVS1-S05-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-SVS1-S05-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-SVS1-S05-G fall under?
The MC-SVS1-S05-G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC-SVS1-S05-G when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-SVS1-S05-G you can contact the distributor directly for product support, shipping queries etc.
Is the MC-SVS1-S05-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-SVS1-S05-G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC-SVS1-S05-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-SVS1-S05-G often in real-time on the comparison pages.
What if I can't find stock of MC-SVS1-S05-G?
You can fill out our help required form which you can use to request a quote for MC-SVS1-S05-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.