Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | - |
---|---|
For Use With | 40mm Axial Fans |
Fixing Centres | 32mm |
Filter Material | Foam |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Depth | 5mm |
External Depth | 40mm |
External Height | 5mm |
External Width | 40mm |
Fan Size | 40mm |
Fan Type | Axial |
Material | Foam Dust Filter FL100 |
FILTER, FAN, 40MM | element14 |
Where can I find additional details, specifications and documents for a MC-QF-40-01?
Additional datasheets, footprints and schematics for MC-QF-40-01 are listed on our Part Details page. You can also find images and similar parts to MC-QF-40-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-QF-40-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-QF-40-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-QF-40-01 fall under?
The MC-QF-40-01 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MC-QF-40-01 when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-QF-40-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MC-QF-40-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-QF-40-01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC-QF-40-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-QF-40-01 often in real-time on the comparison pages.
What if I can't find stock of MC-QF-40-01?
You can fill out our help required form which you can use to request a quote for MC-QF-40-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.