Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Flat Cable IDC Receptacle Connectors |
No. of Positions | 34Ways |
Strain Relief Material | PBT (Polybutylene Terephthalate) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | IDC / IDT |
Gender | Receptacle |
No. of Contacts | 34Contacts |
No. of Rows | 2Rows |
Pitch Spacing | 2.54mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Strain Relief |
---|---|
For Use With | Flat Cable IDC Receptacle Connectors |
No. of Positions | 34Positions |
Strain Relief Material | PBT (Polybutylene Terephthalate) |
RoHS Compliant | Yes |
Strain Relief, 34Pos, 47.86Mm, Pbt, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-254-34-SR?
Additional datasheets, footprints and schematics for MC-254-34-SR are listed on our Part Details page. You can also find images and similar parts to MC-254-34-SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-254-34-SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-254-34-SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-254-34-SR fall under?
The MC-254-34-SR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC-254-34-SR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-254-34-SR you can contact the distributor directly for product support, shipping queries etc.
Is the MC-254-34-SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-254-34-SR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-254-34-SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-254-34-SR often in real-time on the comparison pages.
What if I can't find stock of MC-254-34-SR?
You can fill out our help required form which you can use to request a quote for MC-254-34-SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.