Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IDC Connector Type | IDC Receptacle |
---|---|
Contact Gender | Female |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
No. of Contacts | 12Contacts |
Connector Mounting | Cable Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Connector, Rcpt, 12Pos, 2Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-254-12-00-00-IDC?
Additional datasheets, footprints and schematics for MC-254-12-00-00-IDC are listed on our Part Details page. You can also find images and similar parts to MC-254-12-00-00-IDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-254-12-00-00-IDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-254-12-00-00-IDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-254-12-00-00-IDC fall under?
The MC-254-12-00-00-IDC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC-254-12-00-00-IDC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-254-12-00-00-IDC you can contact the distributor directly for product support, shipping queries etc.
Is the MC-254-12-00-00-IDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-254-12-00-00-IDC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC-254-12-00-00-IDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-254-12-00-00-IDC often in real-time on the comparison pages.
What if I can't find stock of MC-254-12-00-00-IDC?
You can fill out our help required form which you can use to request a quote for MC-254-12-00-00-IDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.