Status: | Unknown |
---|---|
Series: | 2228 Series |
RoHS: | Unknown |
Accessory Type | Mini Shunt Jumper |
---|---|
For Use With | Board-to-Board Header Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | 2228 Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 2228 Series |
RoHS: | Compliant |
Accessory Type | Mini Shunt Jumper |
---|---|
For Use With | Board-to-Board Header Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | 2228 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Mini Shunt Jumper, 2Way, 2.54Mm, Pbt | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-2228AG?
Additional datasheets, footprints and schematics for MC-2228AG are listed on our Part Details page. You can also find images and similar parts to MC-2228AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-2228AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-2228AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-2228AG fall under?
The MC-2228AG is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC-2228AG when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-2228AG you can contact the distributor directly for product support, shipping queries etc.
Is the MC-2228AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-2228AG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-2228AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-2228AG often in real-time on the comparison pages.
What if I can't find stock of MC-2228AG?
You can fill out our help required form which you can use to request a quote for MC-2228AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.