Status: | Unknown |
---|---|
Series: | 2228 Series |
RoHS: | Unknown |
Accessory Type | Mini Shunt Jumper |
---|---|
For Use With | Board-to-Board Header Connectors |
No. of Positions | 1Ways |
Pitch Spacing | 2mm |
Product Range | 2228 Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 2228 Series |
RoHS: | Compliant |
Accessory Type | Mini Shunt Jumper |
---|---|
For Use With | Board-to-Board Header Connectors |
No. of Positions | 1Ways |
Pitch Spacing | 2mm |
Product Range | 2228 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Mini Shunt Jumper, 2Way, 2Mm, Pbt | Newark Electronics |
Where can I find additional details, specifications and documents for a MC-2205BG?
Additional datasheets, footprints and schematics for MC-2205BG are listed on our Part Details page. You can also find images and similar parts to MC-2205BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-2205BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-2205BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-2205BG fall under?
The MC-2205BG is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC-2205BG when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-2205BG you can contact the distributor directly for product support, shipping queries etc.
Is the MC-2205BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-2205BG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC-2205BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-2205BG often in real-time on the comparison pages.
What if I can't find stock of MC-2205BG?
You can fill out our help required form which you can use to request a quote for MC-2205BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.