Status: | Unknown |
---|---|
Series: | MBRS1 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 380A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | MBRS1 Series |
Automotive Qualification Standard | - |
Current Ifsm | 380A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
SCHOTTKY DIODE, 1.0A FORWARD | element14 |
Where can I find additional details, specifications and documents for a MBRS140TRPBF?
Additional datasheets, footprints and schematics for MBRS140TRPBF are listed on our Part Details page. You can also find images and similar parts to MBRS140TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS140TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS140TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS140TRPBF fall under?
The MBRS140TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRS140TRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS140TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS140TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRS140TRPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MBRS140TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS140TRPBF often in real-time on the comparison pages.
What if I can't find stock of MBRS140TRPBF?
You can fill out our help required form which you can use to request a quote for MBRS140TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.