Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MBRF1 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Product Range | MBRF1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 5A |
Current Ifsm | 150A |
Current Irrm | 500mA |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 700mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
DIODE, SCHOTTKY, 10A, 45V | Farnell |
Where can I find additional details, specifications and documents for a MBRF1045CT?
Additional datasheets, footprints and schematics for MBRF1045CT are listed on our Part Details page. You can also find images and similar parts to MBRF1045CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF1045CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF1045CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF1045CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF1045CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBRF1045CT have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for MBRF1045CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF1045CT often in real-time on the comparison pages.
What if I can't find stock of MBRF1045CT?
You can fill out our help required form which you can use to request a quote for MBRF1045CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.