Status: | Active |
---|---|
Series: | MBRB30H60CT-1 |
RoHS: | Compliant |
Low Forward Voltage |
High Surge Capacity |
175C Operating Junction Temperature |
30A Total (15A Per Diode Leg) |
AEC-Q101 Qualified and PPAP Capable |
These are Pb-Free Packages |
NRVBB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Low Power Loss/High Efficiency |
Applications |
---|
Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Power Supply |
Description | MBRB30H60CT-1 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.78 |
IRM Max (µA) | 300 |
IO(rec) Max (A) | 30 |
IFSM Max (A) | 260 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Schottky Rect, 15A, 60V, To263 | Newark Electronics |
SCHOTTKY RECT, 15A, 60V, TO263 | element14 |
Where can I find additional details, specifications and documents for a MBRB30H60CTT4G?
Additional datasheets, footprints and schematics for MBRB30H60CTT4G are listed on our Part Details page. You can also find images and similar parts to MBRB30H60CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB30H60CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB30H60CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB30H60CTT4G fall under?
The MBRB30H60CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB30H60CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB30H60CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB30H60CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB30H60CTT4G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MBRB30H60CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB30H60CTT4G often in real-time on the comparison pages.
What if I can't find stock of MBRB30H60CTT4G?
You can fill out our help required form which you can use to request a quote for MBRB30H60CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.