Status: | Active |
---|---|
Series: | MBRAF3200 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
18,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
19,400
in stock
|
Buy Now | |
element14
from US$0.27
|
19,400
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very High Blocking Voltage - 200 V |
150°C Operating Junction Temperature |
Guard-Ring for Stress Protection |
This is a Pb-Free Device Mechanical Characteristics: |
Case: Epoxy, Molded, Epoxy Meets UL 94, V-0 |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Cathode Polarity Band |
Device Meets MSL 1 Requirements |
ESD Ratings: Machine Model = A Human Body Model = 1B |
Description | MBRAF3200 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 200 |
VF Max (V) | 0.84 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 100 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA-FL |
Schottky Rect, Aec-Q101, 200V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 200V, DO-214AC | element14 |
DIODE SCHOTTKY 200V 3A T/R - Tape and Reel | Future Electronics |
Diode Schottky 200V 3A 2-Pin SMA-FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBRAF3200T3G?
Additional datasheets, footprints and schematics for MBRAF3200T3G are listed on our Part Details page. You can also find images and similar parts to MBRAF3200T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRAF3200T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRAF3200T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRAF3200T3G fall under?
The MBRAF3200T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRAF3200T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRAF3200T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRAF3200T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRAF3200T3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MBRAF3200T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRAF3200T3G often in real-time on the comparison pages.
What if I can't find stock of MBRAF3200T3G?
You can fill out our help required form which you can use to request a quote for MBRAF3200T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.