Status: | Active |
---|---|
Series: | MBR60H100CT |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage: 0.72 V @ 125C |
Low Power Loss/High Efficiency |
High Surge Capacity |
175C Operating Junction Temperature |
60 A Total (30 A Per Diode Leg) |
Guard-Ring for Stress Protection |
Pb-Free Package is Available Mechanical Characteristics: |
Case: Epoxy, Molded |
Epoxy Meets UL 94, V-0 @ 0.125 in |
Weight: Approximately 1.9 grams |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260C Max. for 10 Seconds |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Supply - Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Power Supply |
Description | MBR60H100CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 100 |
VF Max (V) | 0.98 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 60 |
IFSM Max (A) | 350 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
Diode Schottky 100V 60A SWITCHMODE TO220 | RS |
Rectifier Diode, Dual Common Cathode, 100 V, 60 A, To-220, 3, 980 Mv Rohs Compliant: Yes |Onsemi MBR60H100CTG | Newark Electronics |
MBR60H100CT Series 60 A 100 V SWITCHMODE Schottky Rectifier - TO-220-3 | Future Electronics |
Diode Schottky 100V 60A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
DIODE, SCHOTTKY, 60A, 100V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MBR60H100CTG?
Additional datasheets, footprints and schematics for MBR60H100CTG are listed on our Part Details page. You can also find images and similar parts to MBR60H100CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR60H100CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR60H100CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR60H100CTG fall under?
The MBR60H100CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR60H100CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR60H100CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR60H100CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR60H100CTG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBR60H100CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR60H100CTG often in real-time on the comparison pages.
What if I can't find stock of MBR60H100CTG?
You can fill out our help required form which you can use to request a quote for MBR60H100CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.