Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.82
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Power Loss, High Efficiency |
High Surge Capacity |
Metal Silicon Junction, Majority Carrier Conduction |
High Current Capacity, Low Forward Voltage Drop |
Guard Ring for Over-Voltage Protection (OVP) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MBR4060PT |
---|---|
Compliance | Pb-free |
Configuration | Dual Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.72 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 40 |
IFSM Max (A) | 400 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-247-3 |
Rectifier Diodes,common Cathode,schottky,60V V(Rrm),to-247Ad Rohs Compliant: Yes |Onsemi MBR4060PT | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MBR40 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Forward Voltage VF Max | 770mV |
Forward Surge Current Ifsm Max | 330A |
Operating Temperature Max | 150°C |
Product Range | MBR40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 20A |
Current Ifsm | 330A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
DIODE, SCHOTTKY, 40A, 60V | Farnell |
Where can I find additional details, specifications and documents for a MBR4060PT?
Additional datasheets, footprints and schematics for MBR4060PT are listed on our Part Details page. You can also find images and similar parts to MBR4060PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR4060PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR4060PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR4060PT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR4060PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR4060PT have stock available?
Authorised distributors including Schukat Electronic, Micros, Transfer Multisort Elektronik, Avnet America and Farnell have stock available or on a lead time for MBR4060PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR4060PT often in real-time on the comparison pages.
What if I can't find stock of MBR4060PT?
You can fill out our help required form which you can use to request a quote for MBR4060PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.