Status: | Active |
---|---|
Series: | MBR3100 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
12,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
12,582
in stock
|
Buy Now | |
element14
from US$0.35
|
12,582
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Reverse Current |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction |
Guard-Ring for Stress Protection |
Low Forward Voltage |
175°C Operating Junction Temperature |
High Surge Capacity Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads areReadily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the partnumber |
Polarity: Cathode indicated by Polarity Band |
Marking: B3100 |
Pb-Free Packages are Available |
Description | MBR3100 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.79 |
IRM Max (µA) | 600 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Rectifier Diode, Single, 100 V, 3 A, Do-201Ad, 2, 790 Mv Rohs Compliant: Yes |Onsemi MBR3100RLG | Newark Electronics |
DIODE, SCHOTTKY, 3A, 100V, AXIAL | element14 |
MBR3100 Series 100 V 150 A Through Hole Schottky Barrier Rectifier - DO-201AD | Future Electronics |
Diode Schottky 100V 3A 2-Pin Case 267-05 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBR3100RLG?
Additional datasheets, footprints and schematics for MBR3100RLG are listed on our Part Details page. You can also find images and similar parts to MBR3100RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR3100RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR3100RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR3100RLG fall under?
The MBR3100RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR3100RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR3100RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR3100RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR3100RLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MBR3100RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR3100RLG often in real-time on the comparison pages.
What if I can't find stock of MBR3100RLG?
You can fill out our help required form which you can use to request a quote for MBR3100RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.