Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MBR30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | MBR30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 200A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Schottky Rectifier Common Cathode 30A To-247Ad | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR3060PT?
Additional datasheets, footprints and schematics for MBR3060PT are listed on our Part Details page. You can also find images and similar parts to MBR3060PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR3060PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR3060PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR3060PT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR3060PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR3060PT have stock available?
Authorised distributors including Schukat Electronic, RS, Avnet America and Newark Electronics have stock available or on a lead time for MBR3060PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR3060PT often in real-time on the comparison pages.
What if I can't find stock of MBR3060PT?
You can fill out our help required form which you can use to request a quote for MBR3060PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.