Status: | Unknown |
---|---|
Series: | MBR10 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
No stock
|
Buy Now | |
TTI Europe
from US$0.56
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
2,450
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
905
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
873
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
654
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR10 Series |
Automotive Qualification Standard | - |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
10A 100V SKY TO220AC | TTI Europe |
MBR10 Series Dual 100 V 150 A Through Hole Schottky Rectifier - TO-220-2 | Future Electronics |
Diode, Schottky Barrier, Vr 100V, If 10A, Pkg TO-220AC, Vf 0.65V, Tj +150degc, Cs 150A | General Semiconductor / Vishay MBR10100-E3/4W | RS Americas |
Vishay Schottky Rectifier, 10A, 100V, TO-220AB | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 10A 2-Pin(2+Tab) | RS |
1A,1000V,std, Superect.melf Rohs Compliant: Yes |Vishay MBR10100-E3/4W | Newark Electronics |
Diode Schottky 100V 10A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MBR10100-E3/4W?
Additional datasheets, footprints and schematics for MBR10100-E3/4W are listed on our Part Details page. You can also find images and similar parts to MBR10100-E3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR10100-E3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR10100-E3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR10100-E3/4W fall under?
The MBR10100-E3/4W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR10100-E3/4W when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR10100-E3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the MBR10100-E3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR10100-E3/4W have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MBR10100-E3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR10100-E3/4W often in real-time on the comparison pages.
What if I can't find stock of MBR10100-E3/4W?
You can fill out our help required form which you can use to request a quote for MBR10100-E3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.