Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 150mm |
External Depth - Metric | 80mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.97" |
External Width - Imperial | 5.91" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Surface Finish | Gloss |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 150mm |
External Depth - Metric | 80mm |
Body Color | Grey |
RoHS Compliant | Yes |
BOX, ABS, GREY | Farnell |
Enclosure, Wall Mount, Plastic, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a MB8G?
Additional datasheets, footprints and schematics for MB8G are listed on our Part Details page. You can also find images and similar parts to MB8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB8G fall under?
The MB8G is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MB8G when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB8G you can contact the distributor directly for product support, shipping queries etc.
Is the MB8G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB8G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MB8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB8G often in real-time on the comparison pages.
What if I can't find stock of MB8G?
You can fill out our help required form which you can use to request a quote for MB8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.