Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 27A |
Colour | Green |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 27A |
Colour | Green |
RoHS Compliant | Yes |
Terminal Block Eurostyle, 3 Position, 24-12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MB422-508MA03?
Additional datasheets, footprints and schematics for MB422-508MA03 are listed on our Part Details page. You can also find images and similar parts to MB422-508MA03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB422-508MA03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB422-508MA03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB422-508MA03 fall under?
The MB422-508MA03 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MB422-508MA03 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB422-508MA03 you can contact the distributor directly for product support, shipping queries etc.
Is the MB422-508MA03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB422-508MA03 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MB422-508MA03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB422-508MA03 often in real-time on the comparison pages.
What if I can't find stock of MB422-508MA03?
You can fill out our help required form which you can use to request a quote for MB422-508MA03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.