Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX5969A MAX17503 |
Kit Application Type | Power Management |
Application Sub Type | Power Over Ethernet (POE) PSE Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Power Over Ethernet Powered De | Analog Devices |
Ref Design Board, Non Isolated Poe | Newark Electronics |
REF DESIGN BOARD, NON ISOLATED POE | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES98#?
Additional datasheets, footprints and schematics for MAXREFDES98# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES98# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES98# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES98# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES98# fall under?
The MAXREFDES98# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES98# when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES98# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES98# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES98# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES98#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES98# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES98#?
You can fill out our help required form which you can use to request a quote for MAXREFDES98# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.