Status: | Active |
---|---|
Series: | MAX14821 |
RoHS: | Unknown |
Standards Compliance Ensures Future-Proof Solutions IO-Link Versions 1.0 and 1.1.2 IEC IEC61131.9 SDCI |
IO-Link Versions 1.0 and 1.1.2 |
IEC IEC61131.9 SDCI |
High Configurability and Integration Reduces SKUs Push-Pull, PNP or NPN Driver Configuration Supports COM1, COM2, and COM3 Data Rates SPI Interface for Control and Monitoring 2.5V to 5V Logic Interface Levels Auxiliary 24V, 100mA Digital Output (DO) Auxiliary 24V Digital Input (DI) 100mA Specified C/Q output Drive Integrated 5V and 3.3V Regulators |
Push-Pull, PNP or NPN Driver Configuration |
Supports COM1, COM2, and COM3 Data Rates |
SPI Interface for Control and Monitoring |
2.5V to 5V Logic Interface Levels |
Auxiliary 24V, 100mA Digital Output (DO) |
Auxiliary 24V Digital Input (DI) |
100mA Specified C/Q output Drive |
Integrated 5V and 3.3V Regulators |
Integrated Protection Enables Robust Solutions Extensive Fault-Monitoring and Reporting Reverse-Polarity and Short-Circuit Protection on All 24V Outputs/Inputs Reverse-Polarity Protected 24V Supply Output -40°C to +105°C Operating Temperature Range |
Extensive Fault-Monitoring and Reporting |
Reverse-Polarity and Short-Circuit Protection on All 24V Outputs/Inputs |
Reverse-Polarity Protected 24V Supply Output |
-40°C to +105°C Operating Temperature Range |
Small Package Supports Sensor Miniaturization 2.5mm x 2.5mm WLP and 4mm x 4mm TQFN Package |
2.5mm x 2.5mm WLP and 4mm x 4mm TQFN Package |
Functions | IO-Link Device Transceiver |
---|---|
VCC (V) (min) | 9 |
VCC (V) (max) | 36 |
C/Q (mA) (typ) | 140 |
DO (mA) (typ) | 135 |
Selectable Slew Rate | Yes |
Logic-Level Supply Voltage (V) | 2.3 to 5.5 |
Integrated Power | 3.3V LDO5V LDO |
Protection Features | High Temp Warning and ShutdownReverse PolarityShort CircuitUVLO |
Package/Pins | TQFN/24WLP/25 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | RL78/G13 MAX14821 MAX17504 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Servo Motor |
Core Architecture | RL78 |
Core Sub-Architecture | - |
Silicon Family Name | RL78/G1x |
Kit Contents | Ref Design Board MAX14821 HiTec HS-53 Servo Motor |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 32MHz MCU 4 Servo Motor Driver Transceiver IO-Link Version 1.1/1.0 Sync Step-down Conv 24V Pwr |
IO-Link Motor Controller | Analog Devices |
Ref Design Board, Max14821 Servo Driver | Newark Electronics |
REF DESIGN BOARD, MAX14821 SERVO DRIVER | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES37# ?
Additional datasheets, footprints and schematics for MAXREFDES37# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES37# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES37# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES37# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES37# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES37# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES37# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES37# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES37# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES37# ?
You can fill out our help required form which you can use to request a quote for MAXREFDES37# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.