Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$208.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$208.72
|
3
in stock
|
Buy Now |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAXQ615 MAX44248 MAX11200 MAX5216 MAX9620 MAX15007 |
Kit Application Type | Interface |
Application Sub Type | Current Loop Sensor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | MAXQ |
Kit Contents | Reference Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ref Design Board, Current-Loop Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXREFDES150#?
Additional datasheets, footprints and schematics for MAXREFDES150# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES150# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES150# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES150# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES150# fall under?
The MAXREFDES150# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES150# when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES150# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES150# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES150# have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAXREFDES150#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES150# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES150#?
You can fill out our help required form which you can use to request a quote for MAXREFDES150# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.