Status: | Active |
---|---|
Series: | MAXQUSBJTAGOW-KIT |
RoHS: | Unknown |
Easily Load and Debug Code |
Interface Provides In-Application Debugging Features Step-by-Step Execution Tracing Breakpointing by Code Address, Data Memory Address, or Register Access Data Memory View and Edit |
Step-by-Step Execution Tracing |
Breakpointing by Code Address, Data Memory Address, or Register Access |
Data Memory View and Edit |
Supports Logic Levels from 1.1V to 3.6V |
Supports JTAG and 1-Wire Protocols |
Each Adapter Has Its Own Unique Serial ID, Allowing Multiple Adapters to be Connected Without COM Port Conflicts |
Has In-Field Upgradable Capability if Firmware Needs to be Upgraded |
Enclosure Protects from Shorts and ESD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | - |
Product Range | - |
Kit Contents | MAXQ USB-to-JTAG/1-Wire Adapter Keyed 10-Pin Interface Ribbon Cable USB Mini-B Cable |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | USB to JTAG/1-Wire Adapter |
Features | Ribbon Cable & USB Mini-B Cable Connection Load/Debug Code Supports JTAG and 1-Wire Protocols |
For Use With | MAXQ Microcontroller Eval Boards |
MAXQ USB-JTAG 1-WIRE LOADER EV | Analog Devices |
Adapter, Usb To Jtag/1-Wire, Maxq Mcu | Newark Electronics |
ADAPTER, USB TO JTAG/1-WIRE, MAXQ MCU | element14 |
Where can I find additional details, specifications and documents for a MAXQUSBJTAGOW-KIT# ?
Additional datasheets, footprints and schematics for MAXQUSBJTAGOW-KIT# are listed on our Part Details page. You can also find images and similar parts to MAXQUSBJTAGOW-KIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXQUSBJTAGOW-KIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXQUSBJTAGOW-KIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXQUSBJTAGOW-KIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXQUSBJTAGOW-KIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXQUSBJTAGOW-KIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXQUSBJTAGOW-KIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXQUSBJTAGOW-KIT# often in real-time on the comparison pages.
What if I can't find stock of MAXQUSBJTAGOW-KIT# ?
You can fill out our help required form which you can use to request a quote for MAXQUSBJTAGOW-KIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.