Status: | Active |
---|---|
Series: | MAX997 |
RoHS: | Unknown |
Ultra-Fast, 4.5ns Propagation Delay |
Ideal for +3V and +5V Single-Supply Applications |
Beyond-the-Rails Input Voltage Range |
Low, 5mA Supply Current (MAX997/MAX999) |
3.5mV Internal Hysteresis for Clean Switching |
Output Latch (MAX961/MAX963) |
TTL/CMOS-Compatible Outputs |
Shutdown Mode (MAX961/MAX963/MAX964/MAX997) |
Available in Space-Saving Packages: 5-Pin SOT23 (MAX999) 8-Pin µMAX (MAX961/MAX962/MAX997) 16-Pin QSOP (MAX964) |
5-Pin SOT23 (MAX999) |
8-Pin µMAX (MAX961/MAX962/MAX997) |
16-Pin QSOP (MAX964) |
tPD (ns) (typ) | 4.5 |
---|---|
VOS (mV) (max) | 1.5 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | Rail to Railto Neg. Rail |
ICC per Comp. (µA) (max) | 6500 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 4.5ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Ultra-High-S | Analog Devices |
COMPARATOR, SINGLE, 4.5NS, NSOIC | Farnell |
Comparator, Single, 4.5Ns, Nsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX997ESA+ ?
Additional datasheets, footprints and schematics for MAX997ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX997ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX997ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX997ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX997ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX997ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX997ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX997ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX997ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX997ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX997ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.