Status: | Active |
---|---|
Series: | MAX9947 |
RoHS: | Unknown |
Receiver Wide Input Dynamic Range -15dBm to +5dBm in 50Ω |
-15dBm to +5dBm in 50Ω |
Variable Transmitter Output Level from +7dBm to +12dBm |
AISG-Compliant Output Emission Profile |
AutoDirection Output |
No Need of Microcontrollers to Handle Bus Arbitration in Tower-Mounted Equipment |
Supports All AISG Data Rates 9.6kbps 38.4kbps 115.2kbps |
9.6kbps |
38.4kbps |
115.2kbps |
Bandpass Filter Compliant with AISG Protocol Centered Around 2.176MHz |
3.0V to 5.5V Voltage Supply |
Independent Logic Supply |
Small, 3mm x 3mm 16-Pin TQFN Package |
End Equipment | AISG 1.0AISG 2.0 |
---|---|
TX ON Power (dBm) | +1 to +6.28 |
TX OFF Power (dBm) | -40 |
RX Threshold (dBm) | -18 to -12 |
VSUPPLY (V) | 3.0 to 5.5 |
ISUPPLY (mA) | 35 |
Footprint (mm x mm) | 3.0 x 3.0 |
Oper. Temp. (°C) | -40 to +105 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 6.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transceiver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
AISG Integrated Transceiver | Analog Devices |
TRANSCEIVER, TQFN-16 | Farnell |
Transceiver, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9947ETE+T ?
Additional datasheets, footprints and schematics for MAX9947ETE+T are listed on our Part Details page. You can also find images and similar parts to MAX9947ETE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9947ETE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9947ETE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9947ETE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9947ETE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9947ETE+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX9947ETE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9947ETE+T often in real-time on the comparison pages.
What if I can't find stock of MAX9947ETE+T ?
You can fill out our help required form which you can use to request a quote for MAX9947ETE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.