Status: | Active |
---|---|
Series: | MAX9943 |
RoHS: | Unknown |
Wide 6V to 38V Supply Range |
Low 100µV (max) Input Offset Voltage |
Low 0.4µV/°C Offset Drift |
Unity Gain Stable with 1nF Load Capacitance |
2.4MHz Gain-Bandwidth Product |
550µA Supply Current |
20mA Output Current |
Rail-to-Rail Output |
Package Options 3mm x 5mm, 8-Pin µMAX or 3mm x 3mm, 6-Pin TDFN Packages (Single) 5mm x 6mm, 8-Pin SO or 3mm x 3mm, 8-Pin TDFN Packages (Dual) |
3mm x 5mm, 8-Pin µMAX or 3mm x 3mm, 6-Pin TDFN Packages (Single) |
5mm x 6mm, 8-Pin SO or 3mm x 3mm, 8-Pin TDFN Packages (Dual) |
Unity Gain BW (MHz) (typ) | 2.4 |
---|---|
Input IBIAS (nA) (max) | 90 |
VOS (µV) (max) | 100 |
VSUPPLY (Total) (V) (min) | 6 |
VSUPPLY (Total) (V) (max) | 38 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | TDFN/6UMAX/8 |
BudgetaryPrice (See Notes) | 1.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 0.35V/µs |
Supply Voltage Range | - |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 550µA |
Supply Voltage Max | 38V |
Supply Voltage Min | 6V |
High-Voltage, Precision, Low-P | Analog Devices |
OP AMP, 2.4MHZ, 0.35V/US, UMAX | Farnell |
Op Amp, Prec, Lp/Hv, Single, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9943AUA+ ?
Additional datasheets, footprints and schematics for MAX9943AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX9943AUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9943AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9943AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9943AUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9943AUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9943AUA+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX9943AUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9943AUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9943AUA+ ?
You can fill out our help required form which you can use to request a quote for MAX9943AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.