Status: | Active |
---|---|
Series: | MAX9930 |
RoHS: | Unknown |
Complete RF-Detecting PA Controllers (MAX9930/MAX9931/MAX9932) |
Complete RF Detector (MAX9933) |
Variety of Input Ranges MAX9930/MAX9933: -58dBV to -13dBV (-45dBm to 0dBm for 50Ω Termination) MAX9931: -48dBV to -3dBV (-35dBm to +10dBm for 50Ω Termination) MAX9932: -43dBV to +2dBV (-30dBm to +15dBm for 50Ω Termination) |
MAX9930/MAX9933: -58dBV to -13dBV (-45dBm to 0dBm for 50Ω Termination) |
MAX9931: -48dBV to -3dBV (-35dBm to +10dBm for 50Ω Termination) |
MAX9932: -43dBV to +2dBV (-30dBm to +15dBm for 50Ω Termination) |
2MHz to 1.6GHz Frequency Range |
Temperature Stable Linear-in-dB Response |
Fast Response: 70ns 10dB Step |
10mA Output Sourcing Capability |
Low Power: 17mW at 3V (typ) |
13µA (typ) Shutdown Current |
Available in a Small 8-Pin µMAX Package |
Detector Type | Log. Amp. |
---|---|
Dynamic Range (dB) | 45 |
VCC (V) | 2.7 to 5.25 |
ISUPPLY (mA) | 7 |
RF Freq. (MHz) (min) | 2 |
RF Freq. (MHz) (max) | 1600 |
PRF (dBm) (50Ω Term) | -45 to 0 |
Footprint (mm x mm) | 3.0 x 5.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2MHz |
---|---|
Frequency Max | 1.6GHz |
Input Power Min | -40dBm |
Input Power Max | 0dBm |
Sensitivity | - |
RF IC Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF POWER DETECTOR, 1.6GHZ, UMAX-8 | element14 |
DETECTOR/CONTROLLER | Richardson RFPD |
2MHz to 1.6GHz 45dB RF-Detecti | Analog Devices |
Where can I find additional details, specifications and documents for a MAX9930EUA+ ?
Additional datasheets, footprints and schematics for MAX9930EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX9930EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9930EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9930EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9930EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9930EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9930EUA+ have stock available?
Authorised distributors including element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for MAX9930EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9930EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9930EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX9930EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.