Status: | Active |
---|---|
Series: | MAX9925 |
RoHS: | Unknown |
Differential Input Stage Provides Enhanced Noise Immunity |
Precision Amplifier and Comparator Allows Small-Signal Detection |
User-Enabled Internal Adaptive Peak Threshold or Flexible External Threshold |
Zero-Crossing Detection Provides Accurate Phase Information |
Sensor Interface Type | Variable Reluctance |
---|---|
# Channels | 1 |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 5.5 |
ISUPPLY (µA) (typ) | 2600 |
Low Power Shutdown | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | Sensor Interface |
---|---|
Interface Applications | Camshaft Crankshaft & Vehicle Speed VRS Interfaces |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Variable-Reluctance Sensor Int | Analog Devices |
MAX9925AUB+,Sensor Interface | RS |
Vr Sensor Interface, 5.5V, Umax-10 | Newark Electronics |
VR SENSOR INTERFACE, 5.5V, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX9925AUB+ ?
Additional datasheets, footprints and schematics for MAX9925AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9925AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9925AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9925AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9925AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9925AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9925AUB+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9925AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9925AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9925AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9925AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.