Status: | Active |
---|---|
Series: | MAX9892 |
RoHS: | Unknown |
Distortion-Free, Click-and-Pop Elimination |
Less than 1µA Supply Current |
1.7V to 3.6V Single-Supply Operation |
Tiny Packages 6-Bump UCSP (1mm x 1.52mm x 0.6mm) 6-Pin µDFN (2mm x 2mm x 0.75mm) |
6-Bump UCSP (1mm x 1.52mm x 0.6mm) |
6-Pin µDFN (2mm x 2mm x 0.75mm) |
VSUPPLY (V) (min) | 1.7 |
---|---|
VSUPPLY (V) (max) | 3.6 |
IQ (mA) (typ) | 0.00060 |
SHDN | Yes |
# Channels | 2 |
Package/Pins | UCSP (R)/6UDFN/6 |
BudgetaryPrice (See Notes) | 0.44 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | 1.7V to 3.6V |
Amplifier Case Style | µDFN |
No. of Pins | 6Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Shunt Mode Audio Click-and-Pop | Analog Devices |
Audio Amp, Dual, Udfn-6 | Newark Electronics |
AUDIO AMP, DUAL, UDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX9892ELT+T ?
Additional datasheets, footprints and schematics for MAX9892ELT+T are listed on our Part Details page. You can also find images and similar parts to MAX9892ELT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9892ELT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9892ELT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9892ELT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9892ELT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9892ELT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX9892ELT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9892ELT+T often in real-time on the comparison pages.
What if I can't find stock of MAX9892ELT+T ?
You can fill out our help required form which you can use to request a quote for MAX9892ELT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.